onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5484NLT4G NVD5484NLT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232705-NVD5484NLT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232705-NVD5484NLT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5484NLT4G - 1232705-NVD5484NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5484NLT4G
1232705-NVD5484NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5484NLT4G 1232705-NVD5484NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232705-NVD5484NLT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232705-NVD5484NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel SMD 60V 54A MOSFET Transistor
278-NVD5484NLT4G
N-Channel SMD 60V 54A MOSFET Transistor 278-NVD5484NLT4G
Power MOSFET 60V, 54A, 17 mOhm, Single N-Channel, DPAK, Logic Level., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5484NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 54A, 17 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5484NLT4G can be used for catalog matching and distributor lookup.

Power MOSFET 60V, 54A, 17 mOhm, Single N-Channel, DPAK, Logic Level., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5484NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 54A, 17 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5484NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVD5484NLT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5484NLT4G-ND
Single FETs, MOSFETs NVD5484NLT4G-ND
N-Channel 60V 10.7A (Ta), 54A (Tc) 3.9W (Ta), 100W (Tc) Surface Mount DPAK-3

N-Channel 60V 10.7A (Ta), 54A (Tc) 3.9W (Ta), 100W (Tc) Surface Mount DPAK-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5484NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5484NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5484NLT4G
MOSFET N-CH 60V 10.7A/54A DPAK-3

MOSFET N-CH 60V 10.7A/54A DPAK-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 60V 54A 17MOHM

MOSFET NFET DPAK 60V 54A 17MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232705-NVD5484NLT4G 278-NVD5484NLT4G NVD5484NLT4G-ND NVD5484NLT4G NVD5484NLT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5484NLT4G N-Channel SMD 60V 54A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel N-Channel
PD 100000 milliwatts
Unlock Full Specs
to access all available technical data