Manufacturer: ON Semiconductor
Win Source Part Number: 1084106-NVD5484NLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.9W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10.7A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1410pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 10.7A (Ta), 54A (Tc) 3.9W (Ta), 100W (Tc) Surface Mount DPAK-3
Power MOSFET 60V, 54A, 17 mOhm, Single N-Channel, DPAK, Logic Level., 2500-REEL Product overview: NVD5484NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 54A, 17 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 54A, 17 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5484NLT4G-VF0
MOSFET NFET DPAK 60V 54A 17MOHM
MOSFET N-CH 60V 10.7A/54A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1084106-NVD5484NLT4G-VF01 | 488-NVD5484NLT4G-VF01TR-ND | 278-NVD5484NLT4G-VF01 | NVD5484NLT4G-VF01 | NVD5484NLT4G-VF01 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5484NLT4G-VF01 | Single FETs, MOSFETs | N-Channel 60V 54A 17 mOhm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | ||||
| PD | 3900 to 100000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |