N-Channel 60V 24A (Tc) 55W (Tc) Surface Mount DPAK
Power MOSFET 60V, 24A, 37 mOhm, Single N−Channel DPAK., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5414NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 24A, 37 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 24A, 37 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5414NT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232704-NVD5414NT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
MOSFET NFET DPAK 60V 24A 42MOHM
MOSFET N-CH 60V 24A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NVD5414NT4G-ND | 278-NVD5414NT4G | 1232704-NVD5414NT4G | NVD5414NT4G | NVD5414NT4G |
| Product Name | Single FETs, MOSFETs | SMD 60V 24A 37 mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5414NT4G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | 1200 pF @ 25 V | ||
| Transistor Grade / Operating Range | Automotive |