onsemi Single FETs, MOSFETs NVD4856NT4G

Description
N-Channel 25V 13.3A (Ta), 89A (Tc) 1.33W (Ta), 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 25V 13.3A (Ta), 89A (Tc) 1.33W (Ta), 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVD4856NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD4856NT4G-ND
Single FETs, MOSFETs NVD4856NT4G-ND
N-Channel 25V 13.3A (Ta), 89A (Tc) 1.33W (Ta), 60W (Tc) Surface Mount DPAK

N-Channel 25V 13.3A (Ta), 89A (Tc) 1.33W (Ta), 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 25V 89A MOSFET Transistor
278-NVD4856NT4G
N-Channel SMD 25V 89A MOSFET Transistor 278-NVD4856NT4G
Single N-Channel Power MOSFET 25V, 89A, 4.7mΩ Power MOSFET 25V, 89A, 4.7 mOhm, Single N-Channel, DPAK, Logic Level., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD4856NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 89A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4856NT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 25V, 89A, 4.7mΩ Power MOSFET 25V, 89A, 4.7 mOhm, Single N-Channel, DPAK, Logic Level., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD4856NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 89A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4856NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4856NT4G - 1232702-NVD4856NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4856NT4G
1232702-NVD4856NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4856NT4G 1232702-NVD4856NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232702-NVD4856NT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232702-NVD4856NT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD4856NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD4856NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD4856NT4G
MOSFET N-CH 25V 13.3A/89A DPAK

MOSFET N-CH 25V 13.3A/89A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 25V 89A 0.0047R

MOSFET NFET DPAK 25V 89A 0.0047R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVD4856NT4G-ND 278-NVD4856NT4G 1232702-NVD4856NT4G NVD4856NT4G NVD4856NT4G
Product Name Single FETs, MOSFETs N-Channel SMD 25V 89A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4856NT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data