onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4805NT4G NVD4805NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084094-NVD4805NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084094-NVD4805NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4805NT4G - 1084094-NVD4805NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4805NT4G
1084094-NVD4805NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4805NT4G 1084094-NVD4805NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1084094-NVD4805NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084094-NVD4805NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.41W (Ta), 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 48nC @ 11.5V
Max Input Capacitance: 2865pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NVD4805NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD4805NT4G-ND
Single FETs, MOSFETs NVD4805NT4G-ND
N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Surface Mount DPAK

N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD4805NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD4805NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD4805NT4G
MOSFET N-CH 30V 12.7A/95A DPAK

MOSFET N-CH 30V 12.7A/95A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1084094-NVD4805NT4G NVD4805NT4G-ND NVD4805NT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4805NT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 1410 to 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details