Manufacturer: ON Semiconductor
Win Source Part Number: 1232700-NVD4804NT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Power MOSFET 30V, 117A, 4 mOhm, Single N-Channel, DPAK, Logic Level. Power MOSFET 30V 117A 4 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD4804NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 117A, 4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 117A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4804NT4G can be used for catalog matching and distributor lookup.
N-Channel 30V 14.5A (Ta), 124A (Tc) 1.43W (Ta), 107W (Tc) Surface Mount DPAK
MOSFET POWER MOSFET 30V 117A 4 M
MOSFET N-CH 30V 14.5A/124A DPAK
MOSFET N-CH 30V 14.5A/124A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232700-NVD4804NT4G | 278-NVD4804NT4G | NVD4804NT4GOSTR-ND | NVD4804NT4G | NVD4804NT4G | NVD4804NT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4804NT4G | N-Channel SMD 30V 117A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 107000 milliwatts | 1430 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Transistor Grade / Operating Range | Automotive |