onsemi Single FETs, MOSFETs NVBLS4D0N15MC

Description
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF
Request a Quote Datasheet
Description
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVBLS4D0N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVBLS4D0N15MCCT-ND
Single FETs, MOSFETs 488-NVBLS4D0N15MCCT-ND
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVBLS4D0N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVBLS4D0N15MCDKR-ND
Single FETs, MOSFETs 488-NVBLS4D0N15MCDKR-ND
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVBLS4D0N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVBLS4D0N15MCTR-ND
Single FETs, MOSFETs 488-NVBLS4D0N15MCTR-ND
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340668-NVBLS4D0N15MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340668-NVBLS4D0N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340668-NVBLS4D0N15MC
Win Source Part Number: 1340668-NVBLS4D0N15M C Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 3.4W (Ta) , 316W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerSFN Supplier Device Package: 8-HPSOF Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVBLS4 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Current - Continuous Drain (Id) @ 25°C: 19A (Ta) , 187A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4.5V @ 584µA Gate Charge (Qg) (Max) @ Vgs: 90.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7490 pF @ 75 V

Win Source Part Number: 1340668-NVBLS4D0N15MC
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 3.4W (Ta) , 316W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerSFN
Supplier Device Package: 8-HPSOF
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVBLS4
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Current - Continuous Drain (Id) @ 25°C: 19A (Ta) , 187A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 584µA
Gate Charge (Qg) (Max) @ Vgs: 90.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7490 pF @ 75 V

Buy Now Datasheet
Singapore, Singapore
N-Channel 150 V 187 A MOSFET Transistor
278-NVBLS4D0N15MC
N-Channel 150 V 187 A MOSFET Transistor 278-NVBLS4D0N15MC
Single N-Channel, 150 V, 4.4 mΩ, 187 A Single N-Channel, 150 V, 4.4 mΩ, 187 A, 2000-REEL Product overview: NVBLS4D0N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 V, 187 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 187 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBLS4D0N15MC can be used for catalog matching and distributor lookup.

Single N-Channel, 150 V, 4.4 mΩ, 187 A Single N-Channel, 150 V, 4.4 mΩ, 187 A, 2000-REEL Product overview: NVBLS4D0N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 V, 187 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 187 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBLS4D0N15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi - 82AH7671 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi
82AH7671
Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi 82AH7671
MOSFET, N-CH, 150V, 187A, H-PSOF ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 187A, H-PSOF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVBLS4D0N15MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBLS4D0N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVBLS4D0N15MC
MOSFET N-CH 150V 19A/187A 8HPSOF

MOSFET N-CH 150V 19A/187A 8HPSOF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVBLS4D0N15MCCT-ND 1340668-NVBLS4D0N15MC 278-NVBLS4D0N15MC 82AH7671 NVBLS4D0N15MC
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 150 V 187 A MOSFET Transistor Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerSFN SOT3 TO-3 Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data