SIC MOS D2PAK-7L 650V
N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7
SIC MOS D2PAK-7L 650V
SIC MOS D2PAK-7L 650V
SIC MOS D2PAK-7L 650V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NVBG015N065SC1DKR-ND | NVBG015N065SC1 | NVBG015N065SC1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |