onsemi Single FETs, MOSFETs NVB6410ANT4G

Description
N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVB6410ANT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB6410ANT4G-ND
Single FETs, MOSFETs NVB6410ANT4G-ND
N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB6410ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB6410ANT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB6410ANT4G
MOSFET N-CH 100V 76A D2PAK

MOSFET N-CH 100V 76A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NVB6410ANT4G-ND NVB6410ANT4G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details