onsemi Single FETs, MOSFETs NVB150N65S3F

Description
N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVB150N65S3FOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB150N65S3FOSCT-ND
Single FETs, MOSFETs NVB150N65S3FOSCT-ND
N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NVB150N65S3FOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB150N65S3FOSDKR-ND
Single FETs, MOSFETs NVB150N65S3FOSDKR-ND
N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NVB150N65S3FOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB150N65S3FOSTR-ND
Single FETs, MOSFETs NVB150N65S3FOSTR-ND
N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 24A (Tc) 192W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
MOSFETs - 1952517 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952517
MOSFETs 1952517
NVB150N65S3F

NVB150N65S3F

Supplier's Site
MOSFETs - 1952518P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952518P
MOSFETs 1952518P
NVB150N65S3F

NVB150N65S3F

Supplier's Site
MOSFETs - 1952518 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952518
MOSFETs 1952518
NVB150N65S3F

NVB150N65S3F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V FRFET,150M

MOSFET 650V FRFET,150M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB150N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB150N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB150N65S3F
MOSFET N-CH 650V 24A D2PAK-3

MOSFET N-CH 650V 24A D2PAK-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVB150N65S3FOSCT-ND 1952517 1952518P NVB150N65S3F NVB150N65S3F
Product Name Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2pak TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers