onsemi P-Channel -60V -38A MOSFET Transistor NVATS5A113PLZT4G

Description
P-Channel Power MOSFET, -60V, -38A, 29.5mΩ, 3000-REEL Product overview: NVATS5A113PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A113PLZT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -60V, -38A, 29.5mΩ, 3000-REEL Product overview: NVATS5A113PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A113PLZT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -38A MOSFET Transistor
278-NVATS5A113PLZT4G
P-Channel -60V -38A MOSFET Transistor 278-NVATS5A113PLZT4G
P-Channel Power MOSFET, -60V, -38A, 29.5mΩ, 3000-REEL Product overview: NVATS5A113PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A113PLZT4G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -60V, -38A, 29.5mΩ, 3000-REEL Product overview: NVATS5A113PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A113PLZT4G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVATS5A113PLZT4G - 733187-NVATS5A113PLZT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVATS5A113PLZT4G
733187-NVATS5A113PLZT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVATS5A113PLZT4G 733187-NVATS5A113PLZT4G
Manufacturer: ON Semiconductor Win Source Part Number: 733187-NVATS5A113PLZ T4G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 38A (Ta) Family Name: NVATS5A113 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: ATPAK Channel Type Type: P Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.6V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2400pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 60W (Tc) Rds On (Maximum) @ Id, Vgs: 29.5 mOhm @ 18A, 10V ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 733187-NVATS5A113PLZT4G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 38A (Ta)
Family Name: NVATS5A113
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: ATPAK
Channel Type Type: P
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2400pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 60W (Tc)
Rds On (Maximum) @ Id, Vgs: 29.5 mOhm @ 18A, 10V
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVATS5A113PLZT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVATS5A113PLZT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVATS5A113PLZT4G
MOSFET P-CHANNEL 60V 38A ATPAK

MOSFET P-CHANNEL 60V 38A ATPAK

Supplier's Site
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVATS5A113PLZT4G 733187-NVATS5A113PLZT4G NVATS5A113PLZT4G NVATS5A113PLZT4G
Product Name P-Channel -60V -38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVATS5A113PLZT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
QG 55 nC
Unlock Full Specs
to access all available technical data