Memory IC 32Kb (4K x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 32Kb (4K x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 32Kb (4K x 8) SPI 10MHz 40ns 8-SOIC
IC EEPROM 32KBIT SPI 10MHZ 8SOIC
IC EEPROM 32KBIT SPI 10MHZ 8SOIC
Memory IC 32Kbit SPI 10 MHz 40 ns 8-SOIC
EEPROM, 32KBIT, -40 TO 150DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NV25320DWHFT3GOSCT-ND | NV25320DWHFT3G | NV25320DWHFT3G | NV25320DWHFT3G | 84AC7316 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 32Kbit, -40 To 150Deg C; Memory Size Onsemi |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 150degC (TA) | 2.5V ~ 5.5V | ||
| Access Time | 40 ns | 40 ns |