EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 40ns 8-TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
EEPROM Serial 1-Kb SPI - Automotive Grade 0 (+150°C), 3000-REEL Product overview: NV25010DTHFT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV25010DTHFT3G can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 1Kbit SPI 10 MHz 40 ns 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-NV25010DTHFT3GTR-ND | 774-NV25010DTHFT3G | NV25010DTHFT3G | NV25010DTHFT3G |
| Product Name | Memory | Automotive Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 4ms | 2.5V ~ 5.5V |
| Access Time | 40 ns | 40 ns |