EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NV24C08DWVLT3GOSDKR-ND | NV24C08DWVLT3G | NV24C08DWVLT3G | NV24C08DWVLT3G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V |