onsemi Dual 32V 24 V SOT-23 Interface Transceiver IC NUP3105LT1G

Description
32V Dual Line CAN Bus Protector in SOT-23 24 V CAN Bus Protector in SOT-23, 3000-REEL Product overview: NUP3105LT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 24 V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 32V, 24 V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP3105LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32V Dual Line CAN Bus Protector in SOT-23 24 V CAN Bus Protector in SOT-23, 3000-REEL Product overview: NUP3105LT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 24 V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 32V, 24 V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP3105LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 32V 24 V SOT-23 Interface Transceiver IC
144-NUP3105LT1G
Dual 32V 24 V SOT-23 Interface Transceiver IC 144-NUP3105LT1G
32V Dual Line CAN Bus Protector in SOT-23 24 V CAN Bus Protector in SOT-23, 3000-REEL Product overview: NUP3105LT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 24 V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 32V, 24 V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP3105LT1G can be used for catalog matching and distributor lookup.

32V Dual Line CAN Bus Protector in SOT-23 24 V CAN Bus Protector in SOT-23, 3000-REEL Product overview: NUP3105LT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 24 V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 32V, 24 V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP3105LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 144-NUP3105LT1G
Product Name Dual 32V 24 V SOT-23 Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923258P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details