onsemi EMI/RFI Filters (LC, RC Networks) - NUF8401MNT4 NUF8401MNT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 748048-NUF8401MNT4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: DFN4X1.6-16 Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 748048-NUF8401MNT4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: DFN4X1.6-16 Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF8401MNT4
NUF8401MNT4
EMI/RFI Filters (LC, RC Networks) - NUF8401MNT4 NUF8401MNT4
Manufacturer: ON Semiconductor Win Source Part Number: 748048-NUF8401MNT4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: DFN4X1.6-16 Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 748048-NUF8401MNT4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: DFN4X1.6-16
Reference Date Code: 2005
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF8401MNT4
Product Name EMI/RFI Filters (LC, RC Networks) - NUF8401MNT4
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2837340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 6000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Resonator Band Pass Filter, 902.5 - 927.5 MHz, 50Ω - CBP-915C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details