onsemi 3000MHz 7pF EMI RFI Filter NUF6010MUT2G

Description
6-Ch EMI/RFI Filter, 800-3000MHz, 100R, 7pF, ESD Prot, UDFN12 Product overview: NUF6010MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 7pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 7pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6010MUT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch EMI/RFI Filter, 800-3000MHz, 100R, 7pF, ESD Prot, UDFN12 Product overview: NUF6010MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 7pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 7pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6010MUT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000MHz 7pF EMI RFI Filter - 835-NUF6010MUT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000MHz 7pF EMI RFI Filter
835-NUF6010MUT2G
3000MHz 7pF EMI RFI Filter 835-NUF6010MUT2G
6-Ch EMI/RFI Filter, 800-3000MHz, 100R, 7pF, ESD Prot, UDFN12 Product overview: NUF6010MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 7pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 7pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6010MUT2G can be used for catalog matching and distributor lookup.

6-Ch EMI/RFI Filter, 800-3000MHz, 100R, 7pF, ESD Prot, UDFN12 Product overview: NUF6010MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 7pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 7pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6010MUT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi/rc Filter, 6 Line, 100R, 7Pf, Udfn12; Emi Filter Type Onsemi - 13AC3911 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rc Filter, 6 Line, 100R, 7Pf, Udfn12; Emi Filter Type Onsemi
13AC3911
Emi/rc Filter, 6 Line, 100R, 7Pf, Udfn12; Emi Filter Type Onsemi 13AC3911
EMI/RC FILTER, 6 LINE, 100R, 7PF, UDFN12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:UDFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI/RC FILTER, 6 LINE, 100R, 7PF, UDFN12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:UDFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF6010MUT2G 13AC3911
Product Name 3000MHz 7pF EMI RFI Filter Emi/rc Filter, 6 Line, 100R, 7Pf, Udfn12; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX294CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details