onsemi EMI/RFI Filters (LC, RC Networks) - NUF6005MUT2G NUF6005MUT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806564-NUF6005MUT2G Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.55mm Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: -25dB at 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 185MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 10pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.047" W (2.50mm x 1.20mm) Manufacturer Package: 12-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806564-NUF6005MUT2G Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.55mm Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: -25dB at 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 185MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 10pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.047" W (2.50mm x 1.20mm) Manufacturer Package: 12-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF6005MUT2G
NUF6005MUT2G
EMI/RFI Filters (LC, RC Networks) - NUF6005MUT2G NUF6005MUT2G
Manufacturer: ON Semiconductor Win Source Part Number: 806564-NUF6005MUT2G Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.55mm Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: -25dB at 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 185MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 10pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.047" W (2.50mm x 1.20mm) Manufacturer Package: 12-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 806564-NUF6005MUT2G
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Technology: RC (Pi)
Height: 0.55mm
Number of Channels: 6
Part Status: Obsolete (End Of Life)
Attenuation Value: -25dB at 800MHz ~ 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 185MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 10pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.047" W (2.50mm x 1.20mm)
Manufacturer Package: 12-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF6005MUT2G
Product Name EMI/RFI Filters (LC, RC Networks) - NUF6005MUT2G
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1104-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 4250 MHz
Bandwidth 1.00E6 kHz
View Details
2 suppliers
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details