onsemi EMI/RFI Filters (LC, RC Networks) - NUF4211MNT1G NUF4211MNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232681-NUF4211MNT1G Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.039" (1.00mm) Size: 0.079" L x 0.079" W (2.00mm x 2.00mm) Number of Channels: 4 Attenuation Value: -20dB @ 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8.5pF ESD Protection: Yes Family Name: NUF4211MN Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232681-NUF4211MNT1G Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.039" (1.00mm) Size: 0.079" L x 0.079" W (2.00mm x 2.00mm) Number of Channels: 4 Attenuation Value: -20dB @ 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8.5pF ESD Protection: Yes Family Name: NUF4211MN Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF4211MNT1G
NUF4211MNT1G
EMI/RFI Filters (LC, RC Networks) - NUF4211MNT1G NUF4211MNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232681-NUF4211MNT1G Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.039" (1.00mm) Size: 0.079" L x 0.079" W (2.00mm x 2.00mm) Number of Channels: 4 Attenuation Value: -20dB @ 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8.5pF ESD Protection: Yes Family Name: NUF4211MN Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232681-NUF4211MNT1G
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.039" (1.00mm)
Size: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Number of Channels: 4
Attenuation Value: -20dB @ 800MHz ~ 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 250MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 8.5pF
ESD Protection: Yes
Family Name: NUF4211MN
Categories: Filters
Manufacturer Homepage: www.onsemi.com
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF4211MNT1G
Product Name EMI/RFI Filters (LC, RC Networks) - NUF4211MNT1G
Unlock Full Specs
to access all available technical data

Similar Products

FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 4900 to ? MHz
Package Type Connectorized
View Details
RF Filters - 1761-B380KA1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38000 MHz
View Details
1597.5-1602.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(1600/5)-975S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
RF Filters - 2312-880367-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1030 MHz
View Details