onsemi EMI/RFI Filters (LC, RC Networks) - NUF2441FCT1 NUF2441FCT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232680-NUF2441FCT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232680-NUF2441FCT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF2441FCT1
NUF2441FCT1
EMI/RFI Filters (LC, RC Networks) - NUF2441FCT1 NUF2441FCT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232680-NUF2441FCT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232680-NUF2441FCT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF2441FCT1
Product Name EMI/RFI Filters (LC, RC Networks) - NUF2441FCT1
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B260MB2S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter - MFLP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12300 MHz
View Details