LED Driver 500mA PWM 3-Seg 30V SOIC Product overview: NUD4001DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500mA, 30V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4001DR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
High Current LED Driver, NUD4001DR2G
High Current LED Driver, NUD4001DR2G
High Current LED Driver, NUD4001DR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 093323-NUD4001DR2G
Packaging: Reel - TR
Type: Linear
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: NUD4001
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3.6V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): LT3518HFE; TLE4309GXT; LT3518HFE#TRPBF; TLE4309GN;
Introduction Date: December 05, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Automotive, LED Lighting
IC LED DRVR LIN DIM 500MA 8SOIC
IC LED DRVR LIN PWM 500MA 8SOIC
LED DRIVER, LINEAR, NSOIC-8, FULL REEL; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:28V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3.6V; Input Voltage Max:30V RoHS Compliant: Yes
IC, LED DRIVER, HIGH CURRENT; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:28V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3.6V; Input Voltage Max:30V; Switching Frequency:-;RoHS Compliant: Yes
LED DRIVER, LINEAR, NSOIC-8; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:28V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3.6V; Input Voltage Max:30V; Switching Frequency:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NUD4001DR2G | NUD4001DR2GOSDKR-ND | 6466529 | 6466529P | 093323-NUD4001DR2G | NUD4001DR2G | NUD4001DR2G | 29X6228 |
| Product Name | 500mA 30V SOIC LED Driver IC | LED Drivers | LED Driver ICs | LED Driver ICs | PMIC - PMIC - LED Drivers - NUD4001DR2G | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Linear, Nsoic-8, Full Reel; Device Topology Onsemi |
| Output Voltage | 28 volts | 28 volts | 28 volts | 28 volts | ||||
| Number of Channels | 1 # | |||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.6 to 30 volts | 3.6 volts | 3.6 to 30 volts | 3.6 to 30 volts | ||||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |