onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NUD4001DR2

Description
Win Source Part Number: 1383085-NUD4001DR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Package: Tape & Reel Applications: Automotive Standard Package: 2,500 pcs Voltage - Output: 28V Current - Output / Channel: 500mA Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Max): 30V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NUD4001 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383085-NUD4001DR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Package: Tape & Reel Applications: Automotive Standard Package: 2,500 pcs Voltage - Output: 28V Current - Output / Channel: 500mA Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Max): 30V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NUD4001 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1383085-NUD4001DR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1383085-NUD4001DR2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1383085-NUD4001DR2
Win Source Part Number: 1383085-NUD4001DR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Package: Tape & Reel Applications: Automotive Standard Package: 2,500 pcs Voltage - Output: 28V Current - Output / Channel: 500mA Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Max): 30V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NUD4001 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383085-NUD4001DR2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500 pcs
Voltage - Output: 28V
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Max): 30V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NUD4001
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-NUD4001DR2
LED Driver IC 137-NUD4001DR2
LED DISPLAY DRIVER, PDSO8, SOP-8 Product overview: NUD4001DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4001DR2 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO8, SOP-8 Product overview: NUD4001DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4001DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - NUD4001DR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER LINEAR 8-SOIC

IC LED DRIVER LINEAR 8-SOIC

Buy Now Datasheet
PMIC - LED Drivers - NUD4001DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NUD4001DR2
PMIC - LED Drivers NUD4001DR2
IC LED DRIVER LINEAR 8-SOIC

IC LED DRIVER LINEAR 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NUD4001DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NUD4001DR2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NUD4001DR2
IC LED DRIVER LINEAR 8-SOIC

IC LED DRIVER LINEAR 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1383085-NUD4001DR2 137-NUD4001DR2 NUD4001DR2OSTR-ND NUD4001DR2 NUD4001DR2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 28 volts 28 volts 28 volts
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - BCR402WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 18 volts
View Details
5 suppliers
LED Drivers - 642780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 100 watts
Features Outdoor Rated; RoHS Compliant
View Details