onsemi Relay/inductive Driver 2 Channel 400Ma Sc74-6; Supply Voltage Min Onsemi NUD3112DMT1G

Description
RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6; Supply Voltage Min:-; Supply Voltage Max:14V; No. of Outputs:2Outputs; Output Voltage:14V; Output Current:400mA; Driver Case Style:SC-74; Product Range:-; MSL:-; Device Type:Relay DriverRoHS Compliant: Yes
Datasheet
Description
RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6; Supply Voltage Min:-; Supply Voltage Max:14V; No. of Outputs:2Outputs; Output Voltage:14V; Output Current:400mA; Driver Case Style:SC-74; Product Range:-; MSL:-; Device Type:Relay DriverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/inductive Driver 2 Channel 400Ma Sc74-6; Supply Voltage Min Onsemi - 04R7854 - Newark, An Avnet Company
Chicago, IL, United States
Relay/inductive Driver 2 Channel 400Ma Sc74-6; Supply Voltage Min Onsemi
04R7854
Relay/inductive Driver 2 Channel 400Ma Sc74-6; Supply Voltage Min Onsemi 04R7854
RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6; Supply Voltage Min:-; Supply Voltage Max:14V; No. of Outputs:2Outputs; Output Voltage:14V; Output Current:400mA; Driver Case Style:SC-74; Product Range:-; MSL:-; Device Type:Relay DriverRoHS Compliant: Yes

RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6; Supply Voltage Min:-; Supply Voltage Max:14V; No. of Outputs:2Outputs; Output Voltage:14V; Output Current:400mA; Driver Case Style:SC-74; Product Range:-; MSL:-; Device Type:Relay DriverRoHS Compliant: Yes

Supplier's Site Datasheet
Relay/inductive Driver 2 Channel 400Ma Sc74-6, Full Reel; Supply Voltage Min Onsemi - 42K2470 - Newark, An Avnet Company
Chicago, IL, United States
Relay/inductive Driver 2 Channel 400Ma Sc74-6, Full Reel; Supply Voltage Min Onsemi
42K2470
Relay/inductive Driver 2 Channel 400Ma Sc74-6, Full Reel; Supply Voltage Min Onsemi 42K2470
RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6, FULL REEL; Supply Voltage Min:-; Supply Voltage Max:14V; No. of Outputs:2Outputs; Output Voltage:14V; Output Current:400mA; Driver Case Style:SC-74; Product Range:-; MSL:- RoHS Compliant: Yes

RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6, FULL REEL; Supply Voltage Min:-; Supply Voltage Max:14V; No. of Outputs:2Outputs; Output Voltage:14V; Output Current:400mA; Driver Case Style:SC-74; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 04R7854 42K2470
Product Name Relay/inductive Driver 2 Channel 400Ma Sc74-6; Supply Voltage Min Onsemi Relay/inductive Driver 2 Channel 400Ma Sc74-6, Full Reel; Supply Voltage Min Onsemi
Supply Voltage Other; 14V Other; 14V
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 8235718P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type SCT595
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details