onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1G NUD3105DMT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084059-NUD3105DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 300mA Voltage - Load: 6V (Max) Rds On (Typ): 900 mOhm (Max) Family Name: NUD3105DM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SZNUD3105DMT1G; SCM1243MF; SCM1241M; AN3816SCR; Introduction Date: September 19, 2003 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084059-NUD3105DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 300mA Voltage - Load: 6V (Max) Rds On (Typ): 900 mOhm (Max) Family Name: NUD3105DM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SZNUD3105DMT1G; SCM1243MF; SCM1241M; AN3816SCR; Introduction Date: September 19, 2003 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1G - NUD3105DMT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1G
NUD3105DMT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1G NUD3105DMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084059-NUD3105DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 300mA Voltage - Load: 6V (Max) Rds On (Typ): 900 mOhm (Max) Family Name: NUD3105DM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SZNUD3105DMT1G; SCM1243MF; SCM1241M; AN3816SCR; Introduction Date: September 19, 2003 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084059-NUD3105DMT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 300mA
Voltage - Load: 6V (Max)
Rds On (Typ): 900 mOhm (Max)
Family Name: NUD3105DM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-74
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SZNUD3105DMT1G; SCM1243MF; SCM1241M; AN3816SCR;
Introduction Date: September 19, 2003
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3105DMT1G
PMIC - Power Distribution Switches, Load Drivers NUD3105DMT1G
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3105DMT1G NUD3105DMT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 6V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details