onsemi N-Channel 100 V 123 A MOSFET Transistor NTY100N10G

Description
Power MOSFET 100 V, 123 A, N-Channel Enhancement-Mode TO264, TO-3PBL (TO-264), 25-TUBE Product overview: NTY100N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 123 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 123 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTY100N10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 100 V, 123 A, N-Channel Enhancement-Mode TO264, TO-3PBL (TO-264), 25-TUBE Product overview: NTY100N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 123 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 123 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTY100N10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V 123 A MOSFET Transistor
278-NTY100N10G
N-Channel 100 V 123 A MOSFET Transistor 278-NTY100N10G
Power MOSFET 100 V, 123 A, N-Channel Enhancement-Mode TO264, TO-3PBL (TO-264), 25-TUBE Product overview: NTY100N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 123 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 123 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTY100N10G can be used for catalog matching and distributor lookup.

Power MOSFET 100 V, 123 A, N-Channel Enhancement-Mode TO264, TO-3PBL (TO-264), 25-TUBE Product overview: NTY100N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 123 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 123 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTY100N10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTY100N10G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTY100N10G-ND
Single FETs, MOSFETs NTY100N10G-ND
N-Channel 100V 123A (Tc) 313W (Tc) Through Hole TO-264

N-Channel 100V 123A (Tc) 313W (Tc) Through Hole TO-264

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10G - 1232669-NTY100N10G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10G
1232669-NTY100N10G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10G 1232669-NTY100N10G
Manufacturer: ON Semiconductor Win Source Part Number: 1232669-NTY100N10G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232669-NTY100N10G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTY100N10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTY100N10G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTY100N10G
MOSFET N-CH 100V 123A TO264

MOSFET N-CH 100V 123A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-NTY100N10G NTY100N10G-ND 1232669-NTY100N10G NTY100N10G
Product Name N-Channel 100 V 123 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 313000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data