onsemi Single FETs, MOSFETs NTY100N10

Description
N-Channel 100V 123A (Tc) 313W (Tc) Through Hole TO-264
Request a Quote Datasheet
Description
N-Channel 100V 123A (Tc) 313W (Tc) Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTY100N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTY100N10-ND
Single FETs, MOSFETs NTY100N10-ND
N-Channel 100V 123A (Tc) 313W (Tc) Through Hole TO-264

N-Channel 100V 123A (Tc) 313W (Tc) Through Hole TO-264

Buy Now Datasheet
Singapore, Singapore
N-Channel 123A 100V 0.01ohm MOSFET Transistor
278-NTY100N10
N-Channel 123A 100V 0.01ohm MOSFET Transistor 278-NTY100N10
123A, 100V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, TO-264AA, CASE 340G-02 STYLE 1, TO-3BPL, TO-264, 3 PIN Product overview: NTY100N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 123A, 100V, 0.01ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 123A, 100V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTY100N10 can be used for catalog matching and distributor lookup.

123A, 100V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, TO-264AA, CASE 340G-02 STYLE 1, TO-3BPL, TO-264, 3 PIN Product overview: NTY100N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 123A, 100V, 0.01ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 123A, 100V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTY100N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10 - 1232668-NTY100N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10
1232668-NTY100N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10 1232668-NTY100N10
Manufacturer: ON Semiconductor Win Source Part Number: 1232668-NTY100N10 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 123A (Tc) Part Status: Obsolete(EOL) Family Name: NTY100N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-264 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 350nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10110pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 313W (Tc) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STW120NF10; APT10M11LVR; IRFP4410Z; Introduction Date: February 12, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232668-NTY100N10
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 123A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTY100N10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-264
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 350nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10110pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 313W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): STW120NF10; APT10M11LVR; IRFP4410Z;
Introduction Date: February 12, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTY100N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTY100N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTY100N10
MOSFET N-CH 100V 123A TO264

MOSFET N-CH 100V 123A TO264

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number NTY100N10-ND 278-NTY100N10 1232668-NTY100N10 NTY100N10
Product Name Single FETs, MOSFETs N-Channel 123A 100V 0.01ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTY100N10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA
PD 313000 milliwatts 313000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data