onsemi Single FETs, MOSFETs NTTFS5C454NLTAG

Description
N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS5C454NLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C454NLTAGOSDKR-ND
Single FETs, MOSFETs NTTFS5C454NLTAGOSDKR-ND
N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C454NLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C454NLTAGOSCT-ND
Single FETs, MOSFETs NTTFS5C454NLTAGOSCT-ND
N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C454NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C454NLTAGOSTR-ND
Single FETs, MOSFETs NTTFS5C454NLTAGOSTR-ND
N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTAG - 1232664-NTTFS5C454NLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTAG
1232664-NTTFS5C454NLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTAG 1232664-NTTFS5C454NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1232664-NTTFS5C454NL TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232664-NTTFS5C454NLTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 40V 85A MOSFET Transistor
278-NTTFS5C454NLTAG
N-Channel 40V 85A MOSFET Transistor 278-NTTFS5C454NLTAG
Single N-Channel Power MOSFET 40V, 85A, 3.8mΩ Power MOSFET 40V, 85A, 3.8 mOhm, Single N-Channel, u8FL, Logic Level, 1500-REEL Product overview: NTTFS5C454NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C454NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 85A, 3.8mΩ Power MOSFET 40V, 85A, 3.8 mOhm, Single N-Channel, u8FL, Logic Level, 1500-REEL Product overview: NTTFS5C454NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C454NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5C454NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5C454NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5C454NLTAG
MOSFET N-CH 40V 20A/85A 8WDFN

MOSFET N-CH 40V 20A/85A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NTTFS5C454NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5C454NLTAG
Single FETs, MOSFETs NTTFS5C454NLTAG
MOSFET N-CH 40V 20A/85A 8WDFN

MOSFET N-CH 40V 20A/85A 8WDFN

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 85A, Wdfn-8; Transistor Polarity Onsemi - 95Y0310 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 85A, Wdfn-8; Transistor Polarity Onsemi
95Y0310
Mosfet, N-Ch, 40V, 85A, Wdfn-8; Transistor Polarity Onsemi 95Y0310
MOSFET, N-CH, 40V, 85A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 85A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 40V NCH LL IN U8FL

MOSFET T6 40V NCH LL IN U8FL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS5C454NLTAGOSDKR-ND 1232664-NTTFS5C454NLTAG 278-NTTFS5C454NLTAG NTTFS5C454NLTAG NTTFS5C454NLTAG 95Y0310 NTTFS5C454NLTAG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTAG N-Channel 40V 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 85A, Wdfn-8; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN 8-PowerWDFN TO-3
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data