N-Channel 40V 17A (Ta), 53A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1232662-NTTFS5811NLT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
N-Ch Power MOSFET, 40V, 53A, 5.5mΩ, WDFN8 Product overview: NTTFS5811NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5811NLTWG can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 17A/53A 8WDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTTFS5811NLTWG-ND | 1232662-NTTFS5811NLTWG | 278-NTTFS5811NLTWG | NTTFS5811NLTWG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5811NLTWG | 40V 53A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |