onsemi Single FETs, MOSFETs NTTFS5116PLTAG

Description
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS5116PLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5116PLTAGOSTR-ND
Single FETs, MOSFETs NTTFS5116PLTAGOSTR-ND
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5116PLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5116PLTAGOSDKR-ND
Single FETs, MOSFETs NTTFS5116PLTAGOSDKR-ND
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5116PLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5116PLTAGOSCT-ND
Single FETs, MOSFETs NTTFS5116PLTAGOSCT-ND
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
MOSFETs - 7804786P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804786P
MOSFETs 7804786P
MOSFET P-Channel 60V 20A 52mOhm WDFN8

MOSFET P-Channel 60V 20A 52mOhm WDFN8

Supplier's Site
MOSFETs - 7804786 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804786
MOSFETs 7804786
MOSFET P-Channel 60V 20A 52mOhm WDFN8

MOSFET P-Channel 60V 20A 52mOhm WDFN8

Supplier's Site
MOSFETs - 1216310 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216310
MOSFETs 1216310
MOSFET P-Channel 60V 20A 52mOhm WDFN8

MOSFET P-Channel 60V 20A 52mOhm WDFN8

Supplier's Site
Singapore, Singapore
P-Channel -60V 5.7A MOSFET Transistor
278-NTTFS5116PLTAG
P-Channel -60V 5.7A MOSFET Transistor 278-NTTFS5116PLTAG
P-Channel MOSFET -60V, 5.7A, 52mΩ, WDFN8 Product overview: NTTFS5116PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5116PLTAG can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, 5.7A, 52mΩ, WDFN8 Product overview: NTTFS5116PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5116PLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - NTTFS5116PLTAG - 803673-NTTFS5116PLTAG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTTFS5116PLTAG
803673-NTTFS5116PLTAG
FETs - Single - NTTFS5116PLTAG 803673-NTTFS5116PLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 803673-NTTFS5116PLTA G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: 8-WDFN (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 3.2W , 40W (Tc) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 52mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1258pF at 30V Current - Continuous Drain (Id) at 25°C: 5.7A Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 803673-NTTFS5116PLTAG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: 8-WDFN (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 3.2W , 40W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 52mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1258pF at 30V
Current - Continuous Drain (Id) at 25°C: 5.7A
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5116PLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5116PLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5116PLTAG
MOSFET P-CH 60V 5.7A 8WDFN

MOSFET P-CH 60V 5.7A 8WDFN

Supplier's Site
Mosfet, P-Ch, 60V, 5.7A, 175Deg C, 3.2W; Channel Type Onsemi - 81Y7059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 5.7A, 175Deg C, 3.2W; Channel Type Onsemi
81Y7059
Mosfet, P-Ch, 60V, 5.7A, 175Deg C, 3.2W; Channel Type Onsemi 81Y7059
MOSFET, P-CH, 60V, 5.7A, 175DEG C, 3.2W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 5.7A, 175DEG C, 3.2W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTTFS5116PLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5116PLTAG
Single FETs, MOSFETs NTTFS5116PLTAG
MOSFET P-CH 60V 5.7A 8WDFN

MOSFET P-CH 60V 5.7A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET U8FL 60V

MOSFET PFET U8FL 60V

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS5116PLTAGOSTR-ND 7804786P 7804786 278-NTTFS5116PLTAG 803673-NTTFS5116PLTAG NTTFS5116PLTAG 81Y7059 NTTFS5116PLTAG NTTFS5116PLTAG
Product Name Single FETs, MOSFETs MOSFETs MOSFETs P-Channel -60V 5.7A MOSFET Transistor FETs - Single - NTTFS5116PLTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 5.7A, 175Deg C, 3.2W; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN WDFN Wdfn SOT3 8-PowerWDFN TO-3 8-PowerWDFN
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 40000 milliwatts 3200 to 40000 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data