onsemi Single FETs, MOSFETs NTTFS4H05NTAG

Description
N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4H05NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4H05NTAGOSTR-ND
Single FETs, MOSFETs NTTFS4H05NTAGOSTR-ND
N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
25V 94A MOSFET Transistor
278-NTTFS4H05NTAG
25V 94A MOSFET Transistor 278-NTTFS4H05NTAG
Single N−Channel Power MOSFET 25V, 94A, 3.3mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4H05NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H05NTAG can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 94A, 3.3mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4H05NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H05NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1166352-NTTFS4H05NTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1166352-NTTFS4H05NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1166352-NTTFS4H05NTAG
Win Source Part Number: 1166352-NTTFS4H05NTA G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 22.4A (Ta), 94A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 2.66W (Ta), 46.3W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 18.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1205 pF @ 12 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTTFS4H05NTAGOSCT,NT TFS4H05NTAGOSDKR,NTT FS4H05NTAG-ND,NTTFS4 H05NTAGOSTR,2156-NTT FS4H05NTAG-OS,ONSONS NTTFS4H05NTAG Base Product Number: NTTFS4 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1166352-NTTFS4H05NTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 22.4A (Ta), 94A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 2.66W (Ta), 46.3W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 18.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1205 pF @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTTFS4H05NTAGOSCT,NTTFS4H05NTAGOSDKR,NTTFS4H05NTAG-ND,NTTFS4H05NTAGOSTR,2156-NTTFS4H05NTAG-OS,ONSONSNTTFS4H05NTAG
Base Product Number: NTTFS4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 25V 94A 3.3MOHM

MOSFET NFET U8FL 25V 94A 3.3MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4H05NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4H05NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4H05NTAG
MOSFET N-CH 25V 22.4A/94A 8WDFN

MOSFET N-CH 25V 22.4A/94A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTTFS4H05NTAGOSTR-ND 278-NTTFS4H05NTAG 1166352-NTTFS4H05NTAG NTTFS4H05NTAG NTTFS4H05NTAG
Product Name Single FETs, MOSFETs 25V 94A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products