onsemi N-Channel 30V 38A MOSFET Transistor NTTFS4C13NTWG

Description
Single N-Channel Power MOSFET 30V, 38A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C13NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C13NTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 38A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C13NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C13NTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 38A MOSFET Transistor
278-NTTFS4C13NTWG
N-Channel 30V 38A MOSFET Transistor 278-NTTFS4C13NTWG
Single N-Channel Power MOSFET 30V, 38A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C13NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C13NTWG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 38A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C13NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C13NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTWG - 887834-NTTFS4C13NTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTWG
887834-NTTFS4C13NTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTWG 887834-NTTFS4C13NTWG
Manufacturer: ON Semiconductor Win Source Part Number: 887834-NTTFS4C13NTWG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTTFS4C13NTWG-ND, NTTFS4C13NTWGOSTR, NTTFS4C13NTWGOSCT, NTTFS4C13NTWGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887834-NTTFS4C13NTWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS4C13NTWG-ND, NTTFS4C13NTWGOSTR, NTTFS4C13NTWGOSCT, NTTFS4C13NTWGOSDKR

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C13NTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C13NTWGOSTR-ND
Single FETs, MOSFETs NTTFS4C13NTWGOSTR-ND
N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C13NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C13NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C13NTWG
MOSFET N-CH 30V 7.2A 8WDFN

MOSFET N-CH 30V 7.2A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 30V 38A 9.4mOhm SGL N-CH

MOSFET Pwr MOSFET 30V 38A 9.4mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTTFS4C13NTWG 887834-NTTFS4C13NTWG NTTFS4C13NTWGOSTR-ND NTTFS4C13NTWG NTTFS4C13NTWG
Product Name N-Channel 30V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTWG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 780 milliwatts
Unlock Full Specs
to access all available technical data