onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTAG NTTFS4C13NTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084042-NTTFS4C13NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta), 21.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.8nC @ 4.5V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084042-NTTFS4C13NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta), 21.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.8nC @ 4.5V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTAG - 1084042-NTTFS4C13NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTAG
1084042-NTTFS4C13NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTAG 1084042-NTTFS4C13NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084042-NTTFS4C13NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta), 21.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.8nC @ 4.5V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084042-NTTFS4C13NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta), 21.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 7.8nC @ 4.5V
Max Input Capacitance: 770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 38A MOSFET Transistor
278-NTTFS4C13NTAG
N-Channel 30V 38A MOSFET Transistor 278-NTTFS4C13NTAG
Single N-Channel Power MOSFET 30V, 38A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C13NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C13NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 38A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C13NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C13NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4C13NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C13NTAGOSDKR-ND
Single FETs, MOSFETs NTTFS4C13NTAGOSDKR-ND
N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C13NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C13NTAGOSTR-ND
Single FETs, MOSFETs NTTFS4C13NTAGOSTR-ND
N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C13NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C13NTAGOSCT-ND
Single FETs, MOSFETs NTTFS4C13NTAGOSCT-ND
N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 7.2A (Ta) 780mW (Ta), 21.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C13NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C13NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C13NTAG
MOSFET N-CH 30V 7.2A 8WDFN

MOSFET N-CH 30V 7.2A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 30V 38A 9.4mOhm SGL N-CH

MOSFET Pwr MOSFET 30V 38A 9.4mOhm SGL N-CH

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C13NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS4C13NTAG
Single FETs, MOSFETs NTTFS4C13NTAG
MOSFET N-CH 30V 7.2A 8WDFN

MOSFET N-CH 30V 7.2A 8WDFN

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 38A, Wdfn; Transistor Polarity Onsemi - 50AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 38A, Wdfn; Transistor Polarity Onsemi
50AC6510
Mosfet, N-Ch, 30V, 38A, Wdfn; Transistor Polarity Onsemi 50AC6510
MOSFET, N-CH, 30V, 38A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 38A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084042-NTTFS4C13NTAG 278-NTTFS4C13NTAG NTTFS4C13NTAGOSDKR-ND NTTFS4C13NTAG NTTFS4C13NTAG NTTFS4C13NTAG 50AC6510
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C13NTAG N-Channel 30V 38A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 30V, 38A, Wdfn; Transistor Polarity Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 780 to 21500 milliwatts 780 milliwatts 780 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data