onsemi N-Channel 30V 44A 7.4 mOhm MOSFET Transistor NTTFS4C10NTAG

Description
Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C10NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C10NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 44A 7.4 mOhm MOSFET Transistor
278-NTTFS4C10NTAG
N-Channel 30V 44A 7.4 mOhm MOSFET Transistor 278-NTTFS4C10NTAG
Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C10NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTAG can be used for catalog matching and distributor lookup.

Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C10NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTAG - 1232661-NTTFS4C10NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTAG
1232661-NTTFS4C10NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTAG 1232661-NTTFS4C10NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1232661-NTTFS4C10NTA G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta), 44A (Tc) Family Name: NTTFS4C10N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-WDFN (3.3x3.3) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 993pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 790mW (Ta), 23.6W (Tc) Rds On (Maximum) @ Id, Vgs: 7.4 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): RQ3E130MNTB; RQ3E130MNTB1; DMG7430LFG-13; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232661-NTTFS4C10NTAG
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta), 44A (Tc)
Family Name: NTTFS4C10N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 993pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 790mW (Ta), 23.6W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.4 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): RQ3E130MNTB; RQ3E130MNTB1; DMG7430LFG-13;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C10NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C10NTAGOSDKR-ND
Single FETs, MOSFETs NTTFS4C10NTAGOSDKR-ND
N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C10NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C10NTAGOSCT-ND
Single FETs, MOSFETs NTTFS4C10NTAGOSCT-ND
N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C10NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C10NTAGOSTR-ND
Single FETs, MOSFETs NTTFS4C10NTAGOSTR-ND
N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C10NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS4C10NTAG
Single FETs, MOSFETs NTTFS4C10NTAG
MOSFET N-CH 30V 8.2A/44A 8WDFN

MOSFET N-CH 30V 8.2A/44A 8WDFN

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 44A, Wdfn; Transistor Polarity Onsemi - 13AC3903 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 44A, Wdfn; Transistor Polarity Onsemi
13AC3903
Mosfet, N-Ch, 30V, 44A, Wdfn; Transistor Polarity Onsemi 13AC3903
MOSFET, N-CH, 30V, 44A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 44A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 44A 7.4MOHM

MOSFET NFET U8FL 30V 44A 7.4MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C10NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C10NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C10NTAG
MOSFET N-CH 30V 8.2A/44A 8WDFN

MOSFET N-CH 30V 8.2A/44A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS4C10NTAG 1232661-NTTFS4C10NTAG NTTFS4C10NTAGOSDKR-ND NTTFS4C10NTAG 13AC3903 NTTFS4C10NTAG NTTFS4C10NTAG
Product Name N-Channel 30V 44A 7.4 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTAG Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 44A, Wdfn; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 790 milliwatts 790 to 23600 milliwatts 790 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
QG 18.6 nC
Package Type SOT3 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data