onsemi 30V 65A MOSFET Transistor NTTFS4C025NTAG

Description
NFET U8FL 30V 65A 6.1MOH Product overview: NTTFS4C025NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C025NTAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
NFET U8FL 30V 65A 6.1MOH Product overview: NTTFS4C025NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C025NTAG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 65A MOSFET Transistor - 278-NTTFS4C025NTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 65A MOSFET Transistor
278-NTTFS4C025NTAG
30V 65A MOSFET Transistor 278-NTTFS4C025NTAG
NFET U8FL 30V 65A 6.1MOH Product overview: NTTFS4C025NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C025NTAG can be used for catalog matching and distributor lookup.

NFET U8FL 30V 65A 6.1MOH Product overview: NTTFS4C025NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C025NTAG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1113803-NTTFS4C025NTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1113803-NTTFS4C025NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1113803-NTTFS4C025NTAG
Win Source Part Number: 1113803-NTTFS4C025NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-NTTFS4C025NTAGTR

Win Source Part Number: 1113803-NTTFS4C025NTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,500
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NTTFS4C025NTAGTR

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C025NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C025NTAG
NFET U8FL 30V 65A 6.1MOH

NFET U8FL 30V 65A 6.1MOH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTTFS4C025NTAG 1113803-NTTFS4C025NTAG NTTFS4C025NTAG
Product Name 30V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products