Manufacturer: ON Semiconductor
Win Source Part Number: 1084037-NTTFS4939NTW
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 850mW (Ta), 29.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.9A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1979pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
N-CH MOSFET 30V 14.3A 8-Pin WDFN EP SMT Product overview: NTTFS4939NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4939NTWG can be used for catalog matching and distributor lookup.
N-Channel 30V 8.9A (Ta), 52A (Tc) 850mW (Ta), 29.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET 30V 56A 5.5 mOhm Single N-Chan u8FL
MOSFET N-CH 30V 8.9A/52A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1084037-NTTFS4939NTWG | 278-NTTFS4939NTWG | NTTFS4939NTWG-ND | NTTFS4939NTWG | NTTFS4939NTWG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4939NTWG | 30V 14.3A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 850 to 29800 milliwatts | 4480 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |