onsemi Single FETs, MOSFETs NTTFS4937NTWG

Description
N-Channel 30V 11A (Ta), 75A (Tc) 860mW (Ta), 43.1W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta), 75A (Tc) 860mW (Ta), 43.1W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4937NTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4937NTWG-ND
Single FETs, MOSFETs NTTFS4937NTWG-ND
N-Channel 30V 11A (Ta), 75A (Tc) 860mW (Ta), 43.1W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 11A (Ta), 75A (Tc) 860mW (Ta), 43.1W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
30V 17A MOSFET Transistor
278-NTTFS4937NTWG
30V 17A MOSFET Transistor 278-NTTFS4937NTWG
N-CH MOSFET 30V 17A WDFN EP 8-Pin SMT Power Product overview: NTTFS4937NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4937NTWG can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 17A WDFN EP 8-Pin SMT Power Product overview: NTTFS4937NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4937NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4937NTWG - 1232659-NTTFS4937NTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4937NTWG
1232659-NTTFS4937NTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4937NTWG 1232659-NTTFS4937NTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1232659-NTTFS4937NTW G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232659-NTTFS4937NTWG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4937NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4937NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4937NTWG
MOSFET N-CH 30V 11A/75A 8WDFN

MOSFET N-CH 30V 11A/75A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 75A 4.5 mOhm Single N-Chan u8FL

MOSFET 30V 75A 4.5 mOhm Single N-Chan u8FL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS4937NTWG-ND 278-NTTFS4937NTWG 1232659-NTTFS4937NTWG NTTFS4937NTWG NTTFS4937NTWG
Product Name Single FETs, MOSFETs 30V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4937NTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data