N-CH MOSFET 30V 18A WDFN EP 8-Pin SMT Product overview: NTTFS4932NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4932NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 11A (Ta), 79A (Tc) 850mW (Ta), 43W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1232658-NTTFS4932NTA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 79A (Tc)
Family Name: NTTFS4932N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 46.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3111pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 850mW (Ta), 43W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SiS496EDNT-T1-GE3; SiS778DN-T1-GE3; TPCC8008(TE12L,Q);
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
MOSFET 30V 79A 4 mOhm Single N-Chan u8FL
MOSFET N-CH 30V 11A/79A 8WDFN
MOSFET N-CH 30V 11A/79A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTTFS4932NTAG | NTTFS4932NTAGOSTR-ND | 1232658-NTTFS4932NTAG | NTTFS4932NTAG | NTTFS4932NTAG | NTTFS4932NTAG |
| Product Name | 30V 18A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4932NTAG | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 4500 milliwatts | 850 to 43000 milliwatts | 850 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | N-Channel | N-Channel; N-Channel |