N-Ch MOSFET 30V 57A 7mΩ SMT WDFN8 Product overview: NTTFS4821NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4821NTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 113633-NTTFS4821NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 660mW (Ta), 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A (Ta), 57A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 24nC @ 11.5V
Max Input Capacitance: 1755pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
N-Channel 30V 7.5A (Ta), 57A (Tc) 660mW (Ta), 38.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 30V 7.5A/57A 8WDFN
MOSFET N-CH 30V 7.5A/57A 8WDFN
MOSFET NFET U8FL 30V 57A 10.8mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTTFS4821NTAG | 113633-NTTFS4821NTAG | NTTFS4821NTAGOSTR-ND | NTTFS4821NTAG | NTTFS4821NTAG | NTTFS4821NTAG |
| Product Name | 30V 57A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4821NTAG | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 660 milliwatts | 660 to 38500 milliwatts | 660 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 30 volts | 30 volts |