MOSFET N-CH 60V 7A/27A 8WDFN Product overview: NTTFS020N06CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS020N06CTAG can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 20.3mOhm @ 4A, 10V
MOSFET N-CH 60V 7A/27A 8WDFN
MOSFET N-CH 60V 7A/27A 8WDFN
N-Channel 60V 7A (Ta), 27A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 60V 7A/27A 8WDFN
MOSFET N-CH 60V 7A/27A 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTTFS020N06CTAG | 488-NTTFS020N06CTAGCT-ND | NTTFS020N06CTAG | NTTFS020N06CTAG | |
| Product Name | 60V 7A 27A MOSFET Transistor | Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT3 | 8-PowerWDFN | 8-PowerWDFN | Surface Mount |