Manufacturer: ON Semiconductor
Win Source Part Number: 1232655-NTTD4401FR2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NTTD1P02R2; NTTD1P02R2G; NTTD4401FR2; NTTD4401FR2G;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
P-Channel 20V 2.4A (Ta) 780mW (Ta) Surface Mount 8-MSOP
2400mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 846A-02, MICRO-8 Product overview: NTTD4401FR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2400mA, 20V, 846A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2400mA, 20V, 846A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTD4401FR2 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 2.4A MICRO8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232655-NTTD4401FR2 | NTTD4401FR2OSTR-ND | 278-NTTD4401FR2 | NTTD4401FR2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTD4401FR2 | Single FETs, MOSFETs | P-Channel 2400mA 20V 846A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |