onsemi FET, MOSFET Arrays NTTD1P02R2

Description
Mosfet Array 2 P-Channel (Dual) 20V 1.45A 500mW Surface Mount 8-MSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 1.45A 500mW Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTTD1P02R2OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTTD1P02R2OS-ND
FET, MOSFET Arrays NTTD1P02R2OS-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.45A 500mW Surface Mount 8-MSOP

Mosfet Array 2 P-Channel (Dual) 20V 1.45A 500mW Surface Mount 8-MSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTD1P02R2 - 1232654-NTTD1P02R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTD1P02R2
1232654-NTTD1P02R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTD1P02R2 1232654-NTTD1P02R2
Manufacturer: ON Semiconductor Win Source Part Number: 1232654-NTTD1P02R2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 1.45A Power - Max: 500mW Part Status: Obsolete(EOL) Family Name: NTTD1P02 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: Micro8 Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 265pF @ 16V Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 1.45A, 4.5V Alternative Parts (Cross-Reference): NTTD1P02R2G; NTTD4401FR2; NTTD4401FR2G; Introduction Date: November 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232654-NTTD1P02R2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 1.45A
Power - Max: 500mW
Part Status: Obsolete(EOL)
Family Name: NTTD1P02
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Micro8
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 265pF @ 16V
Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 1.45A, 4.5V
Alternative Parts (Cross-Reference): NTTD1P02R2G; NTTD4401FR2; NTTD4401FR2G;
Introduction Date: November 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTD1P02R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTD1P02R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTD1P02R2
MOSFET 2P-CH 20V 1.45A 8MSOP

MOSFET 2P-CH 20V 1.45A 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET RF Transistors
Product Number NTTD1P02R2OS-ND 1232654-NTTD1P02R2 NTTD1P02R2
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTD1P02R2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3
Unlock Full Specs
to access all available technical data