onsemi Repetitive Reverse Voltage Vrrm Max Onsemi NTST30U100CTG.

Description
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:4Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:160A RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:4Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:160A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Onsemi - 14AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Onsemi
14AC9914
Repetitive Reverse Voltage Vrrm Max Onsemi 14AC9914
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:4Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:160A RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:4Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:160A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9914
Product Name Repetitive Reverse Voltage Vrrm Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222862 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
General-purpose Schottky diode - BAS70L-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details