onsemi P-Channel -30V -1.2A MOSFET Transistor NTS4173PT1G

Description
P-Channel JFET, -30V, -1.2A, 165mR, SOT-323 Product overview: NTS4173PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4173PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -30V, -1.2A, 165mR, SOT-323 Product overview: NTS4173PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4173PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -1.2A MOSFET Transistor
278-NTS4173PT1G
P-Channel -30V -1.2A MOSFET Transistor 278-NTS4173PT1G
P-Channel JFET, -30V, -1.2A, 165mR, SOT-323 Product overview: NTS4173PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4173PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -30V, -1.2A, 165mR, SOT-323 Product overview: NTS4173PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4173PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4173PT1G - 025832-NTS4173PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4173PT1G
025832-NTS4173PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4173PT1G 025832-NTS4173PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025832-NTS4173PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Family Name: NTS4173P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10.1nC @ 10V Max Input Capacitance: 430pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.2A, 10V Alternative Parts (Cross-Reference): AO7401; RRF015P03TL; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025832-NTS4173PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta)
Family Name: NTS4173P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10.1nC @ 10V
Max Input Capacitance: 430pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.2A, 10V
Alternative Parts (Cross-Reference): AO7401; RRF015P03TL;
Introduction Date: July 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7804761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804761
MOSFETs 7804761
onsemi NTS4173PT1G MOSFET

onsemi NTS4173PT1G MOSFET

Supplier's Site
MOSFETs - 7804761P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804761P
MOSFETs 7804761P
onsemi NTS4173PT1G MOSFET

onsemi NTS4173PT1G MOSFET

Supplier's Site
MOSFETs - 1631142 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631142
MOSFETs 1631142
onsemi NTS4173PT1G MOSFET

onsemi NTS4173PT1G MOSFET

Supplier's Site
Single FETs, MOSFETs - NTS4173PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4173PT1GOSTR-ND
Single FETs, MOSFETs NTS4173PT1GOSTR-ND
P-Channel 30V 1.2A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 30V 1.2A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4173PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4173PT1GOSCT-ND
Single FETs, MOSFETs NTS4173PT1GOSCT-ND
P-Channel 30V 1.2A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 30V 1.2A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4173PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4173PT1GOSDKR-ND
Single FETs, MOSFETs NTS4173PT1GOSDKR-ND
P-Channel 30V 1.2A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 30V 1.2A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4173PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTS4173PT1G
Single FETs, MOSFETs NTS4173PT1G
MOSFET P-CH 30V 1.2A SC70-3

MOSFET P-CH 30V 1.2A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS4173PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS4173PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS4173PT1G
MOSFET P-CH 30V 1.2A SC70-3

MOSFET P-CH 30V 1.2A SC70-3

Supplier's Site
P Channel Mosfet, -30V, 1.3A, Sc-70; Channel Type Onsemi - 08R4029 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 1.3A, Sc-70; Channel Type Onsemi
08R4029
P Channel Mosfet, -30V, 1.3A, Sc-70; Channel Type Onsemi 08R4029
P CHANNEL MOSFET, -30V, 1.3A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.15V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 1.3A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.15V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -1.2A, Sot-323; Transistor Polarity Onsemi - 81Y7057 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -1.2A, Sot-323; Transistor Polarity Onsemi
81Y7057
Mosfet, P-Ch, -30V, -1.2A, Sot-323; Transistor Polarity Onsemi 81Y7057
MOSFET, P-CH, -30V, -1.2A, SOT-323; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.2A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.15V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -1.2A, SOT-323; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.2A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.15V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 1.3A, Sc-70, Full Reel; Channel Type Onsemi - 05R9182 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 1.3A, Sc-70, Full Reel; Channel Type Onsemi
05R9182
P Channel Mosfet, -30V, 1.3A, Sc-70, Full Reel; Channel Type Onsemi 05R9182
P CHANNEL MOSFET, -30V, 1.3A, SC-70, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:290mW RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 1.3A, SC-70, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:290mW RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET SC70 30V TR

MOSFET PFET SC70 30V TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTS4173PT1G 025832-NTS4173PT1G 7804761 7804761P NTS4173PT1GOSTR-ND NTS4173PT1G NTS4173PT1G 08R4029 81Y7057 05R9182 NTS4173PT1G
Product Name P-Channel -30V -1.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4173PT1G MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -30V, 1.3A, Sc-70; Channel Type Onsemi Mosfet, P-Ch, -30V, -1.2A, Sot-323; Transistor Polarity Onsemi P Channel Mosfet, -30V, 1.3A, Sc-70, Full Reel; Channel Type Onsemi MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 290 milliwatts 290 milliwatts 290 milliwatts 290 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Package Type SOT3; SOT323; SC-70-3 (SOT323) SOT323; Sot-323 (sc-70) SC-70 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3; SOT3; SOT323 TO-3
Unlock Full Specs
to access all available technical data