P CHANNEL MOSFET, -20V, 1.37A, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:640mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC2769 |
| Product Name | P Channel Mosfet, -20V, 1.37A, Sot-323; Channel Type Onsemi |
| Polarity | P-Channel |