Single P-Channel Power MOSFET -20V, -1.37A, 120mΩ, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NTS4101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -1.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4101PT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232634-NTS4101PT1
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): DMP2160UW-7; NTS4101P; NTS4101PT1; NTS4101PT1G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Industrial
P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)
MOSFET P-CH 20V 1.37A SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-NTS4101PT1 | 1232634-NTS4101PT1 | NTS4101PT1-ND | NTS4101PT1 |
| Product Name | P-Channel -20V -1.37A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4101PT1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |