onsemi Single Diodes NTS260SFT3G

Description
Diode Schottky 60V 2A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NTS260SFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NTS260SFT3GOSTR-ND
Single Diodes NTS260SFT3GOSTR-ND
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 966260-NTS260SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
966260-NTS260SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 966260-NTS260SFT3G
Win Source Part Number: 966260-NTS260SFT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL Alternative Parts (Cross-Reference): NRVTS260ESFT1G; NRVTS245ESFT1G; NRVTS260ESFT3G; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NTS260SFT3GOSCT,NTS2 60SFT3GOSDKR,NTS260S FT3G-ND,NTS260SFT3GO STR Base Product Number: NTS260 Product Status: Obsolete

Win Source Part Number: 966260-NTS260SFT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Alternative Parts (Cross-Reference): NRVTS260ESFT1G; NRVTS245ESFT1G; NRVTS260ESFT3G;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NTS260SFT3GOSCT,NTS260SFT3GOSDKR,NTS260SFT3G-ND,NTS260SFT3GOSTR
Base Product Number: NTS260
Product Status: Obsolete

Buy Now Datasheet
Schottky 2A 60V Diode and Rectifier - 280-NTS260SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NTS260SFT3G
Schottky 2A 60V Diode and Rectifier 280-NTS260SFT3G
Trench Schottky Rectifier Low Vf, 2A, 60V, SOD-123FL 2 LEAD, 10000-REEL Product overview: NTS260SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260SFT3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Low Vf, 2A, 60V, SOD-123FL 2 LEAD, 10000-REEL Product overview: NTS260SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS260SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS260SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NTS260SFT3G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS260SFT3G
Schottky Diodes & Rectifiers NTS260SFT3G
Schottky Diodes & Rectifiers 2A 60V LOW VF TRENCH REC

Schottky Diodes & Rectifiers 2A 60V LOW VF TRENCH REC

Buy Now Datasheet
Single Diodes - NTS260SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS260SFT3G
Single Diodes NTS260SFT3G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number NTS260SFT3GOSTR-ND 966260-NTS260SFT3G 280-NTS260SFT3G NTS260SFT3G NTS260SFT3G NTS260SFT3G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 2A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data