onsemi P-Channel -60V 196mA 1.6 Ohm MOSFET Transistor NTR5105PT1G

Description
P-Channel JFET SOT-23, -60V, 196mA, 1.6 Ohm Product overview: NTR5105PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 196mA, 1.6 Ohm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 196mA, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR5105PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET SOT-23, -60V, 196mA, 1.6 Ohm Product overview: NTR5105PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 196mA, 1.6 Ohm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 196mA, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR5105PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V 196mA 1.6 Ohm MOSFET Transistor
278-NTR5105PT1G
P-Channel -60V 196mA 1.6 Ohm MOSFET Transistor 278-NTR5105PT1G
P-Channel JFET SOT-23, -60V, 196mA, 1.6 Ohm Product overview: NTR5105PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 196mA, 1.6 Ohm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 196mA, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR5105PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET SOT-23, -60V, 196mA, 1.6 Ohm Product overview: NTR5105PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 196mA, 1.6 Ohm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 196mA, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR5105PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5105PT1G - 1084015-NTR5105PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5105PT1G
1084015-NTR5105PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5105PT1G 1084015-NTR5105PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084015-NTR5105PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 347mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 196mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1nC @ 5V Max Input Capacitance: 30.3pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084015-NTR5105PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 347mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 196mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1nC @ 5V
Max Input Capacitance: 30.3pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTR5105PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR5105PT1GOSCT-ND
Single FETs, MOSFETs NTR5105PT1GOSCT-ND
P-Channel 60V 196mA (Ta) 347mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 196mA (Ta) 347mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR5105PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR5105PT1GOSDKR-ND
Single FETs, MOSFETs NTR5105PT1GOSDKR-ND
P-Channel 60V 196mA (Ta) 347mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 196mA (Ta) 347mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR5105PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR5105PT1GOSTR-ND
Single FETs, MOSFETs NTR5105PT1GOSTR-ND
P-Channel 60V 196mA (Ta) 347mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 196mA (Ta) 347mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SOT23 60V 211MA 5OHM

MOSFET PFET SOT23 60V 211MA 5OHM

Buy Now Datasheet
Single FETs, MOSFETs - NTR5105PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR5105PT1G
Single FETs, MOSFETs NTR5105PT1G
MOSFET P-CH 60V 196MA SOT23-3

MOSFET P-CH 60V 196MA SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 0.196A, 150Deg C; Channel Type Onsemi - 50AC6504 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 0.196A, 150Deg C; Channel Type Onsemi
50AC6504
Mosfet, P-Ch, 60V, 0.196A, 150Deg C; Channel Type Onsemi 50AC6504
MOSFET, P-CH, 60V, 0.196A, 150DEG C; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:196mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:347mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, P-CH, 60V, 0.196A, 150DEG C; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:196mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:347mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR5105PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR5105PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR5105PT1G
MOSFET P-CH 60V 196MA SOT23-3

MOSFET P-CH 60V 196MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTR5105PT1G 1084015-NTR5105PT1G NTR5105PT1GOSCT-ND NTR5105PT1G NTR5105PT1G 50AC6504 NTR5105PT1G
Product Name P-Channel -60V 196mA 1.6 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5105PT1G Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 60V, 0.196A, 150Deg C; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 347 milliwatts 347 milliwatts 347 milliwatts 347 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details