onsemi Electrical Parts - NTR4503N NTR4503N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232626-NTR4503N Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): ZXMN3A01FTA; NTR4503NT3; NTR4518NT1G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232626-NTR4503N Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): ZXMN3A01FTA; NTR4503NT3; NTR4518NT1G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTR4503N - 1232626-NTR4503N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTR4503N
1232626-NTR4503N
Electrical Parts - NTR4503N 1232626-NTR4503N
Manufacturer: ON Semiconductor Win Source Part Number: 1232626-NTR4503N Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): ZXMN3A01FTA; NTR4503NT3; NTR4518NT1G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232626-NTR4503N
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): ZXMN3A01FTA; NTR4503NT3; NTR4518NT1G;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232626-NTR4503N
Product Name Electrical Parts - NTR4503N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
MOSFETs - 2496868P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
9 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMI49N20T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.0470 ohms
IDSS 49000 milliamps
View Details