onsemi Single FETs, MOSFETs NTR4501NT1G

Description
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTR4501NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4501NT1GOSDKR-ND
Single FETs, MOSFETs NTR4501NT1GOSDKR-ND
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4501NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4501NT1GOSCT-ND
Single FETs, MOSFETs NTR4501NT1GOSCT-ND
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4501NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4501NT1GOSTR-ND
Single FETs, MOSFETs NTR4501NT1GOSTR-ND
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 6889146 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889146
MOSFETs 6889146
MOSFET N-Channel 20V 3.2A SOT23

MOSFET N-Channel 20V 3.2A SOT23

Supplier's Site
MOSFETs - 6889146P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889146P
MOSFETs 6889146P
MOSFET N-Channel 20V 3.2A SOT23

MOSFET N-Channel 20V 3.2A SOT23

Supplier's Site
MOSFETs - 1632690 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1632690
MOSFETs 1632690
MOSFET N-Channel 20V 3.2A SOT23

MOSFET N-Channel 20V 3.2A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1G - 025826-NTR4501NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1G
025826-NTR4501NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1G 025826-NTR4501NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025826-NTR4501NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Tj) Family Name: NTR4501N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 200pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): NVR4501NT1G; NSTR4501NT1G; DMG2302UKQ-7; AF2302NWLA; Introduction Date: November 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 025826-NTR4501NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Tj)
Family Name: NTR4501N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 200pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): NVR4501NT1G; NSTR4501NT1G; DMG2302UKQ-7; AF2302NWLA;
Introduction Date: November 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
20V 3.2A SOT-23 MOSFET Transistor
278-NTR4501NT1G
20V 3.2A SOT-23 MOSFET Transistor 278-NTR4501NT1G
N-CH MOSFET 20V 3.2A SOT-23 80mR Product overview: NTR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4501NT1G can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 3.2A SOT-23 80mR Product overview: NTR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4501NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR4501NT1G
Triode/MOS Tube/Transistor >> MOSFETs NTR4501NT1G
20V 3.2A 1.25W 80mΩ@3.6A,4.5V 1.2V@250uA N Channel SOT-23-3(TO-236-3) MOSFETs ROHS

20V 3.2A 1.25W 80mΩ@3.6A,4.5V 1.2V@250uA N Channel SOT-23-3(TO-236-3) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 3.2A N-Channel

MOSFET 20V 3.2A N-Channel

Buy Now Datasheet
N Channel Mosfet, 20V, 3.2A, Sot-23, Full Reel; Channel Type Onsemi - 45J2175 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 3.2A, Sot-23, Full Reel; Channel Type Onsemi
45J2175
N Channel Mosfet, 20V, 3.2A, Sot-23, Full Reel; Channel Type Onsemi 45J2175
N CHANNEL MOSFET, 20V, 3.2A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 3.2A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 3.2A, Sot-23; Channel Type Onsemi - 06R3476 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 3.2A, Sot-23; Channel Type Onsemi
06R3476
N Channel Mosfet, 20V, 3.2A, Sot-23; Channel Type Onsemi 06R3476
N CHANNEL MOSFET, 20V, 3.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 3.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR4501NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR4501NT1G
Single FETs, MOSFETs NTR4501NT1G
MOSFET N-CH 20V 3.2A SOT23-3

MOSFET N-CH 20V 3.2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR4501NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR4501NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR4501NT1G
MOSFET N-CH 20V 3.2A SOT23-3

MOSFET N-CH 20V 3.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTR4501NT1GOSDKR-ND 6889146 6889146P 025826-NTR4501NT1G 278-NTR4501NT1G NTR4501NT1G NTR4501NT1G 45J2175 06R3476 NTR4501NT1G NTR4501NT1G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1G 20V 3.2A SOT-23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET N Channel Mosfet, 20V, 3.2A, Sot-23, Full Reel; Channel Type Onsemi N Channel Mosfet, 20V, 3.2A, Sot-23; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data