onsemi N-Channel 3.2A 20V 0.08ohm MOSFET Transistor NTR4501NT1

Description
3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: NTR4501NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4501NT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: NTR4501NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4501NT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 3.2A 20V 0.08ohm MOSFET Transistor
278-NTR4501NT1
N-Channel 3.2A 20V 0.08ohm MOSFET Transistor 278-NTR4501NT1
3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: NTR4501NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4501NT1 can be used for catalog matching and distributor lookup.

3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: NTR4501NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4501NT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1 - 1232624-NTR4501NT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1
1232624-NTR4501NT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1 1232624-NTR4501NT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232624-NTR4501NT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 1232624-NTR4501NT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR4501NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR4501NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR4501NT1
MOSFET N-CH 20V 3.2A SOT-23

MOSFET N-CH 20V 3.2A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-NTR4501NT1 1232624-NTR4501NT1 NTR4501NT1
Product Name N-Channel 3.2A 20V 0.08ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4501NT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data